Kyocera Corporation Ceramic Capacitors 08056C103JAZ2A

Description
10000pF ±5% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08056C103JAZ2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08056C103JAZ2A-ND
Ceramic Capacitors 08056C103JAZ2A-ND
10000pF ±5% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±5% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08056C103JAZ2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08056C103JAZ2A
Capacitors - Ceramic Capacitors 08056C103JAZ2A
CAP CER 10000PF 6.3V X7R 0805

CAP CER 10000PF 6.3V X7R 0805

Supplier's Site
Ceramic Capacitors - 08056C103JAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08056C103JAZ2A
Ceramic Capacitors 08056C103JAZ2A
CAP CER 10000PF 6.3V X7R 0805

CAP CER 10000PF 6.3V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 08056C103JAZ2A-ND 08056C103JAZ2A 08056C103JAZ2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40R225M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers