Kyocera Corporation Ceramic Capacitors 08055U1R5BAT2A

Description
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055U1R5BAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055U1R5BAT2A-ND
Ceramic Capacitors 08055U1R5BAT2A-ND
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055U1R5BAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08055U1R5BAT2A
Capacitors - Ceramic Capacitors 08055U1R5BAT2A
CAP CER 1.5PF 50V NP0 0805

CAP CER 1.5PF 50V NP0 0805

Supplier's Site
Ceramic Capacitors - 08055U1R5BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055U1R5BAT2A
Ceramic Capacitors 08055U1R5BAT2A
CAP CER 1.5PF 50V NP0 0805

CAP CER 1.5PF 50V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 08055U1R5BAT2A-ND 08055U1R5BAT2A 08055U1R5BAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1854588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101222U100AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers