56pF Thin Film Capacitor 50V 0805 (2012 Metric)
CAP THIN FILM 56PF 50V 0805
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 08055K560JAWTR-ND | 08055K560JAWTR |
| Product Name | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Tolerance | 5 (+/- %) | |
| Lead Style | Surface Mount (SMT) |