AVX Corporation SMD 3.3pF 50V 0.1pF Capacitor 08055K3R3BAWTR

Description
Cap Ceramic 3.3pF 50V C0H 0.1pF SMD 0805 125°C T/R Product overview: 08055K3R3BAWTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055K3R3BAWTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 3.3pF 50V C0H 0.1pF SMD 0805 125°C T/R Product overview: 08055K3R3BAWTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055K3R3BAWTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3pF 50V 0.1pF Capacitor
60-08055K3R3BAWTR
SMD 3.3pF 50V 0.1pF Capacitor 60-08055K3R3BAWTR
Cap Ceramic 3.3pF 50V C0H 0.1pF SMD 0805 125°C T/R Product overview: 08055K3R3BAWTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055K3R3BAWTR can be used for catalog matching and distributor lookup.

Cap Ceramic 3.3pF 50V C0H 0.1pF SMD 0805 125°C T/R Product overview: 08055K3R3BAWTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055K3R3BAWTR can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - 08055K3R3BAWTR - 1139318-08055K3R3BAWTR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08055K3R3BAWTR
1139318-08055K3R3BAWTR
Ceramic Capacitors - 08055K3R3BAWTR 1139318-08055K3R3BAWTR
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139318-08055K3R3BAW TR Length: 2.01 mm Capacitance: 3.3 pF Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Depth: 1.27 mm RoHS: Non-Compliant Min Operating Temperature: -55 °C Dielectric: C0H Max Operating Temperature: 125 °C

Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139318-08055K3R3BAWTR
Length: 2.01 mm
Capacitance: 3.3 pF
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Depth: 1.27 mm
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Dielectric: C0H
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-08055K3R3BAWTR 1139318-08055K3R3BAWTR
Product Name SMD 3.3pF 50V 0.1pF Capacitor Ceramic Capacitors - 08055K3R3BAWTR
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details