Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976827-08055K390JAWT
Packaging: Tape and Reel
Length: 2.01 mm
Mounting: SMD (SMT)
Capacitance: 39 pF
Tolerance: 5 %
Categories: OEM Parts(0-9)
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.27 mm
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Dielectric: C0H
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 976827-08055K390JAWTR |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 08055K390JAWTR |