Kyocera Corporation Thin Film Capacitors 08055K270JAWTR

Description
27pF Thin Film Capacitor 50V 0805 (2012 Metric)
Request a Quote Datasheet
Description
27pF Thin Film Capacitor 50V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 08055K270JAWTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
08055K270JAWTR-ND
Thin Film Capacitors 08055K270JAWTR-ND
27pF Thin Film Capacitor 50V 0805 (2012 Metric)

27pF Thin Film Capacitor 50V 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 08055K270JAWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
08055K270JAWTR
Capacitors - Thin Film Capacitors 08055K270JAWTR
CAP THIN FILM 27PF 50V 0805

CAP THIN FILM 27PF 50V 0805

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 08055K270JAWTR-ND 08055K270JAWTR
Product Name Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 5 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX102M100K202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers