Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
Win Source Part Number: 1139312-08055J3R3BAW
Category: Capacitors>Thin Film Capacitors
Series: Accu-F®
Features: RF, High Q, Low Loss
Package: Tape & Reel (TR)
Height - Seated (Max): 0.029" (0.73mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 3.3 pF
Tolerance: ±0.1pF
Voltage - Rated: 50 V
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.050" W (2.00mm x 1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Product Status: Obsolete
RoHS Status: RoHS non-compliant
3.3pF Thin Film Capacitor 50V 0805 (2012 Metric)
CAP THIN FILM 3.3PF 50V 0805 Product overview: 08055J3R3BAWTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3PF, 50V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-08055J3R3BAWTR can be used for catalog matching and distributor lookup.
CAP THIN FILM 3.3PF 50V 0805
| Richardson RFPD | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 08055J3R3BAWTR | 1139312-08055J3R3BAWTR | 08055J3R3BAWTR-ND | 66-08055J3R3BAWTR | 08055J3R3BAWTR |
| Product Name | Hi-Q Thin Film Capacitors | Capacitors - Thin Film Capacitors | Thin Film Capacitors | 3.3PF 50V Capacitor | Capacitors - Thin Film Capacitors |
| Capacitance Range | 3.30E-6 microF | 3.30E-6 microF | 3.30E-6 microF | 3.30E-6 microF | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | |
| Lead Style | Tape and Reel | Surface Mount (SMT) | |||
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; 0805 (2012 Metric) | |
| Packing Method | Tape Reel | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |