Kyocera Corporation Thin Film Capacitors 08055J1R1BAWTR

Description
1.1pF Thin Film Capacitor 50V 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.1pF Thin Film Capacitor 50V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 08055J1R1BAWTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
08055J1R1BAWTR-ND
Thin Film Capacitors 08055J1R1BAWTR-ND
1.1pF Thin Film Capacitor 50V 0805 (2012 Metric)

1.1pF Thin Film Capacitor 50V 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 08055J1R1BAWTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
08055J1R1BAWTR
Capacitors - Thin Film Capacitors 08055J1R1BAWTR
CAP THIN FILM 1.1PF 50V 0805

CAP THIN FILM 1.1PF 50V 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 08055J1R1BAWTR-ND 08055J1R1BAWTR
Product Name Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT)
Mounting Style Surface Mount Technology Surface Mount Technology; 0805 (2012 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details