Kyocera Corporation Thin Film Capacitors 08055J0R6BAWTR

Description
0.6pF Thin Film Capacitor 50V 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.6pF Thin Film Capacitor 50V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 08055J0R6BAWTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
08055J0R6BAWTR-ND
Thin Film Capacitors 08055J0R6BAWTR-ND
0.6pF Thin Film Capacitor 50V 0805 (2012 Metric)

0.6pF Thin Film Capacitor 50V 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 08055J0R6BAWTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
08055J0R6BAWTR
Capacitors - Thin Film Capacitors 08055J0R6BAWTR
CAP THIN FILM 0.6PF 50V 0805

CAP THIN FILM 0.6PF 50V 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 08055J0R6BAWTR-ND 08055J0R6BAWTR
Product Name Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT)
Mounting Style Surface Mount Technology Surface Mount Technology; 0805 (2012 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details