0.5pF Thin Film Capacitor 50V 0805 (2012 Metric)
CAP THIN FILM 0.5PF 50V 0805 Product overview: 08055J0R5BAWTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5PF, 50V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-08055J0R5BAWTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 967062-08055J0R5BAWT
Category: Capacitors>Thin Film Capacitors
Series: Accu-F®
Features: RF, High Q, Low Loss
Package: Tape & Reel (TR)
Height - Seated (Max): 0.029" (0.73mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 0.5 pF
Tolerance: ±0.1pF
Voltage - Rated: 50 V
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.050" W (2.00mm x 1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Product Status: Obsolete
RoHS Status: RoHS non-compliant
CAP THIN FILM 0.5PF 50V 0805
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 08055J0R5BAWTR-ND | 66-08055J0R5BAWTR | 967062-08055J0R5BAWTR | 08055J0R5BAWTR |
| Product Name | Thin Film Capacitors | 0.5PF 50V Capacitor | Capacitors - Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Lead Style | Surface Mount (SMT) | |||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; 0805 (2012 Metric) |