Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21YV51H473ZU NW G LOB PN 50V 0.047uF Y A 581-KGM21YV51H473ZU Product overview: 08055G473ZAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055G473ZAT2A can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 712993-08055G473ZAT2
Packaging: Tape and Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 0.047μF
Tolerance: -20%, +80%
Voltage - Rated: 50V
Temperature Coefficient: Y5V (F)
Categories: Capacitors
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 0805
Thickness (Maximum): 0.028" (0.71mm)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 52,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-08055G473ZAT2A | 712993-08055G473ZAT2A |
| Product Name | SMD 50V 0.047uF Capacitor | Ceramic Capacitors - 08055G473ZAT2A |
| Configuration / Form Factor | Chip Capacitor | |
| RoHS Compliant | Yes | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0470 microF | 0.0470 microF |
| WVAC | 50 to ? volts | 50 volts |