Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08055G224ZAT2A

Description
KYOCERA AVX 08055G224ZAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055G224ZAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1349107 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349107
MLCCs - Multilayer Ceramic Capacitors 1349107
KYOCERA AVX 08055G224ZAT2A

KYOCERA AVX 08055G224ZAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1349140 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349140
MLCCs - Multilayer Ceramic Capacitors 1349140
KYOCERA AVX 08055G224ZAT2A

KYOCERA AVX 08055G224ZAT2A

Supplier's Site
Ceramic Capacitor 0.22Uf, 50V, Y5V, +80,-20%, 0805; Capacitance Kyocera Avx - 96M1422 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, Y5V, +80,-20%, 0805; Capacitance Kyocera Avx
96M1422
Ceramic Capacitor 0.22Uf, 50V, Y5V, +80,-20%, 0805; Capacitance Kyocera Avx 96M1422
CERAMIC CAPACITOR 0.22UF, 50V, Y5V, +80,-20%, 0805; Capacitance:0.22?F; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Series Name:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, Y5V, +80,-20%, 0805; Capacitance:0.22?F; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Series Name:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.22Uf, 50V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7663 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Kyocera Avx
55J7663
Ceramic Capacitor 0.22Uf, 50V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Kyocera Avx 55J7663
CERAMIC CAPACITOR 0.22UF, 50V, Y5V, +80,-20%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, Y5V, +80,-20%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9359 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9359
Smd Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9359
SMD Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08055G224ZAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055G224ZAT2A
Ceramic Capacitors 08055G224ZAT2A
CAP CER 0.22UF 50V Y5V 0805

CAP CER 0.22UF 50V Y5V 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1349107 96M1422 55J7663 95W9359 08055G224ZAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.22Uf, 50V, Y5V, +80,-20%, 0805; Capacitance Kyocera Avx Ceramic Capacitor 0.22Uf, 50V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Y5V Ceramic Composition
Capacitance Type Fixed Fixed Fixed Fixed
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF3R0B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details