Kyocera Corporation Ceramic Capacitors 08055G154ZAT2A

Description
0.15µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.15µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055G154ZAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055G154ZAT2A-ND
Ceramic Capacitors 08055G154ZAT2A-ND
0.15µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.15µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055G154ZAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08055G154ZAT2A
Capacitors - Ceramic Capacitors 08055G154ZAT2A
CAP CER 0.15UF 50V Y5V 0805

CAP CER 0.15UF 50V Y5V 0805

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 08055G154ZAT2A-ND 08055G154ZAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C192U150AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details