AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08055G104ZAT2A

Description
KYOCERA AVX 08055G104ZAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055G104ZAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1243300 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243300
MLCCs - Multilayer Ceramic Capacitors 1243300
KYOCERA AVX 08055G104ZAT2A

KYOCERA AVX 08055G104ZAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1360677 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1360677
MLCCs - Multilayer Ceramic Capacitors 1360677
KYOCERA AVX 08055G104ZAT2A

KYOCERA AVX 08055G104ZAT2A

Supplier's Site
Ceramic Capacitors - 08055G104ZAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055G104ZAT2A
Ceramic Capacitors 08055G104ZAT2A
CAP CER 0.1UF 50V Y5V 0805

CAP CER 0.1UF 50V Y5V 0805

Supplier's Site Datasheet
CAP CER 0.1UF 50V Y5V 0805 - 66-08055G104ZAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 50V Y5V 0805
66-08055G104ZAT2A
CAP CER 0.1UF 50V Y5V 0805 66-08055G104ZAT2A
CAP CER 0.1UF 50V Y5V 0805

CAP CER 0.1UF 50V Y5V 0805

Supplier's Site
Ceramic Capacitor, 0.1Uf, 50V, Y5V, +80,-20%, 0805; Capacitance Kyocera Avx - 96M1421 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, Y5V, +80,-20%, 0805; Capacitance Kyocera Avx
96M1421
Ceramic Capacitor, 0.1Uf, 50V, Y5V, +80,-20%, 0805; Capacitance Kyocera Avx 96M1421
CERAMIC CAPACITOR, 0.1UF, 50V, Y5V, +80,-20%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, Y5V, +80,-20%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 50V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0862 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Kyocera Avx
30H0862
Ceramic Capacitor, 0.1Uf, 50V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Kyocera Avx 30H0862
CERAMIC CAPACITOR, 0.1UF, 50V, Y5V, +80,-20%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, Y5V, +80,-20%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.1 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 85R5708 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
85R5708
Smd Multilayer Ceramic Capacitor, 0.1 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 85R5708
SMD Multilayer Ceramic Capacitor, 0.1 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 50V, Y5V, 0805, Reel; Capacitance Kyocera Avx - 13AC4529 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, Y5V, 0805, Reel; Capacitance Kyocera Avx
13AC4529
Cap, 0.1Μf, 50V, Y5V, 0805, Reel; Capacitance Kyocera Avx 13AC4529
CAP, 0.1µF, 50V, Y5V, 0805, REEL; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 50V, Y5V, 0805, REEL; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1243300 08055G104ZAT2A 66-08055G104ZAT2A 96M1421 85R5708 13AC4529
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors CAP CER 0.1UF 50V Y5V 0805 Ceramic Capacitor, 0.1Uf, 50V, Y5V, +80,-20%, 0805; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.1 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 0.1Μf, 50V, Y5V, 0805, Reel; Capacitance Kyocera Avx
Technology Multilayer Film Capacitors Multilayer
Applications Automotive General Purpose
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Y5V
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1725545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details