Kyocera Corporation SMD 50V 0.01uF Capacitor 08055G103ZAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21YV51H103ZU NW G LOB PN 50V 0.01uF Y5 A 581-KGM21YV51H103ZU Product overview: 08055G103ZAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055G103ZAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21YV51H103ZU NW G LOB PN 50V 0.01uF Y5 A 581-KGM21YV51H103ZU Product overview: 08055G103ZAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055G103ZAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 0.01uF Capacitor
60-08055G103ZAT2A
SMD 50V 0.01uF Capacitor 60-08055G103ZAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21YV51H103ZU NW G LOB PN 50V 0.01uF Y5 A 581-KGM21YV51H103ZU Product overview: 08055G103ZAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055G103ZAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21YV51H103ZU NW G LOB PN 50V 0.01uF Y5 A 581-KGM21YV51H103ZU Product overview: 08055G103ZAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055G103ZAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08055G103ZAT2A - 764226-08055G103ZAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08055G103ZAT2A
764226-08055G103ZAT2A
Ceramic Capacitors - 08055G103ZAT2A 764226-08055G103ZAT2A
Manufacturer: AVX Corporation Win Source Part Number: 764226-08055G103ZAT2 A Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: -20%, +80% Temperature Coefficient: Y5V (F) Family Name: 805 Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Voltage Rating DC: 50V Thickness (Maximum): 0.028" (0.71mm) Alternative Parts (Cross-Reference): CL21F103ZBANNNC; CE0805-103-Z050VTW; CC0805ZRY5V9BB103; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 764226-08055G103ZAT2A
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: -20%, +80%
Temperature Coefficient: Y5V (F)
Family Name: 805
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.028" (0.71mm)
Alternative Parts (Cross-Reference): CL21F103ZBANNNC; CE0805-103-Z050VTW; CC0805ZRY5V9BB103;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitor, Ceramic, 0.01Uf, 50V, Y5V, 80%, , -20%, 0805; Capacitance Kyocera Avx - 94W2950 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.01Uf, 50V, Y5V, 80%, , -20%, 0805; Capacitance Kyocera Avx
94W2950
Capacitor, Ceramic, 0.01Uf, 50V, Y5V, 80%, , -20%, 0805; Capacitance Kyocera Avx 94W2950
CAPACITOR, CERAMIC, 0.01UF, 50V, Y5V, 80%, , -20%, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.01UF, 50V, Y5V, 80%, , -20%, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Ceramic, 0.01Uf, 50V, Y5V, 80%, , -20%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7659 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.01Uf, 50V, Y5V, 80%, , -20%, 0805, Full Reel; Capacitance Kyocera Avx
55J7659
Capacitor, Ceramic, 0.01Uf, 50V, Y5V, 80%, , -20%, 0805, Full Reel; Capacitance Kyocera Avx 55J7659
CAPACITOR, CERAMIC, 0.01UF, 50V, Y5V, 80%, , -20%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.01UF, 50V, Y5V, 80%, , -20%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-08055G103ZAT2A 764226-08055G103ZAT2A 94W2950
Product Name SMD 50V 0.01uF Capacitor Ceramic Capacitors - 08055G103ZAT2A Capacitor, Ceramic, 0.01Uf, 50V, Y5V, 80%, , -20%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
WVAC 50 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details