AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08055F473KAT2A

Description
KYOCERA AVX 08055F473KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055F473KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6983516 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983516
MLCCs - Multilayer Ceramic Capacitors 6983516
KYOCERA AVX 08055F473KAT2A

KYOCERA AVX 08055F473KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6983516P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983516P
MLCCs - Multilayer Ceramic Capacitors 6983516P
KYOCERA AVX 08055F473KAT2A

KYOCERA AVX 08055F473KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1676993 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1676993
MLCCs - Multilayer Ceramic Capacitors 1676993
KYOCERA AVX 08055F473KAT2A

KYOCERA AVX 08055F473KAT2A

Supplier's Site
Multilayer Ceramic Capacitor, 0.047 F, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 26M5172 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.047 F, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
26M5172
Multilayer Ceramic Capacitor, 0.047 F, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 26M5172
Multilayer Ceramic Capacitor, 0.047 F, 10%, X8R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.047 F, 10%, X8R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Μf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx - 13AC4528 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx
13AC4528
Cap, 0.047Μf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx 13AC4528
CAP, 0.047µF, 50V, 10%, X8R, 0805, REEL; Capacitance:47000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 0.047µF, 50V, 10%, X8R, 0805, REEL; Capacitance:47000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 6983516 6983516P 26M5172 13AC4528
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, 0.047 F, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 0.047Μf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx
Technology Multilayer Multilayer Multilayer
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X8R
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details