Kyocera Corporation Ceramic Capacitors 08055F473K4T2A

Description
0.047µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR81H473KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR81H473KTTR-ND
Ceramic Capacitors 478-KAM21BR81H473KTTR-ND
0.047µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

0.047µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR81H473KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR81H473KTCT-ND
Ceramic Capacitors 478-KAM21BR81H473KTCT-ND
0.047µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

0.047µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR81H473KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR81H473KTDKR-ND
Ceramic Capacitors 478-KAM21BR81H473KTDKR-ND
0.047µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

0.047µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.047Uf 50V, X8R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3784 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 50V, X8R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
66M3784
Capacitor Ceramic 0.047Uf 50V, X8R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 66M3784
CAPACITOR CERAMIC 0.047UF 50V, X8R, 10%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 50V, X8R, 10%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM21BR81H473KTTR-ND 478-KAM21BR81H473KTDKR-ND 66M3784
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.047Uf 50V, X8R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details