AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08055F472KAT2A

Description
KYOCERA AVX 08055F472KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055F472KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6983513 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983513
MLCCs - Multilayer Ceramic Capacitors 6983513
KYOCERA AVX 08055F472KAT2A

KYOCERA AVX 08055F472KAT2A

Supplier's Site
Cap, 4700Pf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx - 13AC4527 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx
13AC4527
Cap, 4700Pf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx 13AC4527
CAP, 4700PF, 50V, 10%, X8R, 0805, REEL; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 4700PF, 50V, 10%, X8R, 0805, REEL; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 4700 Pf, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 26M5171 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 4700 Pf, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
26M5171
Multilayer Ceramic Capacitor, 4700 Pf, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 26M5171
Multilayer Ceramic Capacitor, 4700 pF, 10%, X8R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 4700 pF, 10%, X8R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6983513 13AC4527 26M5171
Product Name MLCCs - Multilayer Ceramic Capacitors Cap, 4700Pf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 4700 Pf, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details