Kyocera Corporation Ceramic Capacitors 08055F331K4T2A

Description
330pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
330pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR81H331KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR81H331KTTR-ND
Ceramic Capacitors 478-KAM21BR81H331KTTR-ND
330pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

330pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR81H331KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR81H331KTCT-ND
Ceramic Capacitors 478-KAM21BR81H331KTCT-ND
CAP CER 330PF 50V X8R 0805

CAP CER 330PF 50V X8R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR81H331KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR81H331KTDKR-ND
Ceramic Capacitors 478-KAM21BR81H331KTDKR-ND
CAP CER 330PF 50V X8R 0805

CAP CER 330PF 50V X8R 0805

Buy Now Datasheet
Capacitor Ceramic, 330Pf, 50V, X8R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3783 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 330Pf, 50V, X8R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
66M3783
Capacitor Ceramic, 330Pf, 50V, X8R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 66M3783
CAPACITOR CERAMIC, 330PF, 50V, X8R, 10%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AEC-Q200 MLCC SeriesRoHS Compliant: Yes

CAPACITOR CERAMIC, 330PF, 50V, X8R, 10%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AEC-Q200 MLCC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM21BR81H331KTTR-ND 478-KAM21BR81H331KTDKR-ND 66M3783
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 330Pf, 50V, X8R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701060 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details