Kyocera Corporation Ceramic Capacitors 08055F104K4Z2A

Description
0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF21AR81H104KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21AR81H104KUDKR-ND
Ceramic Capacitors 478-KAF21AR81H104KUDKR-ND
0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21AR81H104KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21AR81H104KUTR-ND
Ceramic Capacitors 478-KAF21AR81H104KUTR-ND
0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21AR81H104KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21AR81H104KUCT-ND
Ceramic Capacitors 478-KAF21AR81H104KUCT-ND
0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 0.1Uf, 50V, X8R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3782 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X8R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
66M3782
Ceramic Capacitor, 0.1Uf, 50V, X8R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 66M3782
CERAMIC CAPACITOR, 0.1UF, 50V, X8R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:-; Case Size:0805 RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X8R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:-; Case Size:0805 RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, Aec-Q200, 0.1Uf, 50V, 0805; Capacitance Kyocera Avx - 96Y8539 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 0.1Uf, 50V, 0805; Capacitance Kyocera Avx
96Y8539
Cap, Mlcc, Aec-Q200, 0.1Uf, 50V, 0805; Capacitance Kyocera Avx 96Y8539
CAP, MLCC, AEC-Q200, 0.1UF, 50V, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 0.1UF, 50V, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAF21AR81H104KUDKR-ND 478-KAF21AR81H104KUTR-ND 66M3782
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 50V, X8R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701210 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers