KYOCERA AVX 08055F104K4T2A
KYOCERA AVX 08055F104K4T2A
CAP CER 0.1UF 50V X8R 0805
CAP CER 0.1UF 50V X8R 0805
CERAMIC CAPACITOR, 0.1UF, 50V, X8R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
CERAMIC CAPACITOR, 0.1UF, 50V, X8R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:-; Case Size:0805 RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.1 F, 10%, X8R, 50 V RoHS Compliant: Yes
CAP, 0.1µF, 50V, 10%, X8R, 0805, REEL; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1349136 | 1747392 | 66-08055F104K4T2A | 08055F104K4T2A | 75M9228 | 50R8388 | 13AC4524 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | CAP CER 0.1UF 50V X8R 0805 | Ceramic Capacitors | Ceramic Capacitor, 0.1Uf, 50V, X8R, 10%, 0805; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.1 F, 10%, X8R, 50 V Rohs Compliant Kyocera Avx | Cap, 0.1Μf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx |
| Technology | Multilayer | Multilayer | Film Capacitors | Multilayer | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition; X8R | Ceramic Composition | Ceramic Composition; CERAMIC | Ceramic Composition | |||
| Applications | Automotive | Automotive | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |