AVX Corporation Ceramic Capacitors 08055F103K4T2A

Description
10000pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR81H103KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR81H103KTTR-ND
Ceramic Capacitors 478-KAM21BR81H103KTTR-ND
10000pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR81H103KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR81H103KTCT-ND
Ceramic Capacitors 478-KAM21BR81H103KTCT-ND
10000pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR81H103KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR81H103KTDKR-ND
Ceramic Capacitors 478-KAM21BR81H103KTDKR-ND
10000pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1358998 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1358998
MLCCs - Multilayer Ceramic Capacitors 1358998
KYOCERA AVX 08055F103K4T2A

KYOCERA AVX 08055F103K4T2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353266 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353266
MLCCs - Multilayer Ceramic Capacitors 1353266
KYOCERA AVX 08055F103K4T2A

KYOCERA AVX 08055F103K4T2A

Supplier's Site
Ceramic Capacitors - 08055F103K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055F103K4T2A
Ceramic Capacitors 08055F103K4T2A
CAP CER 10000PF 50V X8R 0805

CAP CER 10000PF 50V X8R 0805

Supplier's Site Datasheet
Capacitor Ceramic 0.01Uf, 50V, X8R, 10%, 0805; Capacitance Kyocera Avx - 60M3617 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 50V, X8R, 10%, 0805; Capacitance Kyocera Avx
60M3617
Capacitor Ceramic 0.01Uf, 50V, X8R, 10%, 0805; Capacitance Kyocera Avx 60M3617
CAPACITOR CERAMIC 0.01UF, 50V, X8R, 10%, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 50V, X8R, 10%, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 0.01Uf, 50V, X8R, 10%, 0805; Capacitance Kyocera Avx - 75M9227 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 50V, X8R, 10%, 0805; Capacitance Kyocera Avx
75M9227
Capacitor Ceramic 0.01Uf, 50V, X8R, 10%, 0805; Capacitance Kyocera Avx 75M9227
CAPACITOR CERAMIC 0.01UF, 50V, X8R, 10%, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 50V, X8R, 10%, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.01Μf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx - 08AC3519 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx
08AC3519
Cap, 0.01Μf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx 08AC3519
CAP, 0.01µF, 50V, 10%, X8R, 0805, REEL; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 0.01µF, 50V, 10%, X8R, 0805, REEL; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.01 F, 10%, X8R, 50 V Rohs Compliant Kyocera Avx - 26M5157 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.01 F, 10%, X8R, 50 V Rohs Compliant Kyocera Avx
26M5157
Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.01 F, 10%, X8R, 50 V Rohs Compliant Kyocera Avx 26M5157
SMD Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.01 F, 10%, X8R, 50 V RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.01 F, 10%, X8R, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM21BR81H103KTTR-ND 478-KAM21BR81H103KTDKR-ND 1358998 08055F103K4T2A 60M3617 08AC3519 26M5157
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.01Uf, 50V, X8R, 10%, 0805; Capacitance Kyocera Avx Cap, 0.01Μf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.01 F, 10%, X8R, 50 V Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X8R Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1257-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Film Capacitors - 1725986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details