AVX Corporation Ceramic Capacitor 1000Pf 50V X8R 10%, 0805; Capacitance Kyocera Avx 08055F102KAT2A

Description
CERAMIC CAPACITOR 1000PF 50V X8R 10%, 0805; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1000PF 50V X8R 10%, 0805; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf 50V X8R 10%, 0805; Capacitance Kyocera Avx - 26M5151 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V X8R 10%, 0805; Capacitance Kyocera Avx
26M5151
Ceramic Capacitor 1000Pf 50V X8R 10%, 0805; Capacitance Kyocera Avx 26M5151
CERAMIC CAPACITOR 1000PF 50V X8R 10%, 0805; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 50V X8R 10%, 0805; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx - 13AC4522 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx
13AC4522
Cap, 1000Pf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx 13AC4522
CAP, 1000PF, 50V, 10%, X8R, 0805, REEL; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 1000PF, 50V, 10%, X8R, 0805, REEL; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 26M5151 13AC4522
Product Name Ceramic Capacitor 1000Pf 50V X8R 10%, 0805; Capacitance Kyocera Avx Cap, 1000Pf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details