Kyocera Corporation Ceramic Capacitors 08055F102K4T2A

Description
1000pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR81H102KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR81H102KTCT-ND
Ceramic Capacitors 478-KAM21BR81H102KTCT-ND
1000pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

1000pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR81H102KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR81H102KTDKR-ND
Ceramic Capacitors 478-KAM21BR81H102KTDKR-ND
1000pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

1000pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR81H102KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR81H102KTTR-ND
Ceramic Capacitors 478-KAM21BR81H102KTTR-ND
1000pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

1000pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 1000Pf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx - 05AC9652 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx
05AC9652
Cap, 1000Pf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx 05AC9652
CAP, 1000PF, 50V, 10%, X8R, 0805, REEL; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 1000PF, 50V, 10%, X8R, 0805, REEL; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 1000 Pf, 10%, X8R, 50 V Rohs Compliant Kyocera Avx - 95W9357 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 1000 Pf, 10%, X8R, 50 V Rohs Compliant Kyocera Avx
95W9357
Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 1000 Pf, 10%, X8R, 50 V Rohs Compliant Kyocera Avx 95W9357
SMD Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 1000 pF, 10%, X8R, 50 V RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 1000 pF, 10%, X8R, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08055F102K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055F102K4T2A
Ceramic Capacitors 08055F102K4T2A
CAP CER 1000PF 50V X8R 0805

CAP CER 1000PF 50V X8R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM21BR81H102KTCT-ND 478-KAM21BR81H102KTDKR-ND 05AC9652 95W9357 08055F102K4T2A
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 50V, 10%, X8R, 0805, Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 1000 Pf, 10%, X8R, 50 V Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details