0.047µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)
CAP CER 0.047UF 50V Z5U 0805
CAPACITOR, CERAMIC, 0.047 uF, 50V, 0805; Capacitance:47000pF;
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 08055E473MAT2A-ND | 08055E473MAT2A | 30H0860 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor, Ceramic, 0.047 Uf, 50V, 0805; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |