Kyocera Corporation Ceramic Capacitors 08055E333MAT2A

Description
0.033µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.033µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055E333MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055E333MAT2A-ND
Ceramic Capacitors 08055E333MAT2A-ND
0.033µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)

0.033µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08055E333MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055E333MAT2A
Ceramic Capacitors 08055E333MAT2A
CAP CER 0.033UF 50V Z5U 0805

CAP CER 0.033UF 50V Z5U 0805

Supplier's Site Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 08055E333MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
08055E333MAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 08055E333MAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08055E333MAT2A-ND 08055E333MAT2A 08055E333MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 1572-1034-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details