Kyocera Corporation Ceramic Capacitors 08055E153MAT2A

Description
0.015µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.015µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055E153MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055E153MAT2A-ND
Ceramic Capacitors 08055E153MAT2A-ND
0.015µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)

0.015µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055E153MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08055E153MAT2A
Capacitors - Ceramic Capacitors 08055E153MAT2A
CAP CER 0.015UF 50V Z5U 0805

CAP CER 0.015UF 50V Z5U 0805

Supplier's Site
Capacitor, Ceramic, 0.015 Uf, 50V, 0805; Capacitance Kyocera Avx - 55J7643 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.015 Uf, 50V, 0805; Capacitance Kyocera Avx
55J7643
Capacitor, Ceramic, 0.015 Uf, 50V, 0805; Capacitance Kyocera Avx 55J7643
CAPACITOR, CERAMIC, 0.015 uF, 50V, 0805; Capacitance:0.015µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.015 uF, 50V, 0805; Capacitance:0.015µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055E153MAT2A-ND 08055E153MAT2A 55J7643
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor, Ceramic, 0.015 Uf, 50V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitor - 101472T100BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
4 suppliers