Kyocera Corporation Ceramic Capacitors 08055E104ZAT2A

Description
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11910-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11910-2-ND
Ceramic Capacitors 478-11910-2-ND
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)

0.1µF -20%, +80% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11910-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11910-1-ND
Ceramic Capacitors 478-11910-1-ND
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)

0.1µF -20%, +80% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11910-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11910-6-ND
Ceramic Capacitors 478-11910-6-ND
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)

0.1µF -20%, +80% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 0.1Uf, 50V, Z5U, +80,-20%, 0805; Capacitance Kyocera Avx - 34C6807 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, Z5U, +80,-20%, 0805; Capacitance Kyocera Avx
34C6807
Ceramic Capacitor, 0.1Uf, 50V, Z5U, +80,-20%, 0805; Capacitance Kyocera Avx 34C6807
CERAMIC CAPACITOR, 0.1UF, 50V, Z5U, +80,-20%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, Z5U, +80,-20%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 50V, Z5U, +80,-20%, 0805, Full Reel; Capacitance Kyocera Avx - 07J3578 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, Z5U, +80,-20%, 0805, Full Reel; Capacitance Kyocera Avx
07J3578
Ceramic Capacitor, 0.1Uf, 50V, Z5U, +80,-20%, 0805, Full Reel; Capacitance Kyocera Avx 07J3578
CERAMIC CAPACITOR, 0.1UF, 50V, Z5U, +80,-20%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, Z5U, +80,-20%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-11910-2-ND 478-11910-6-ND 34C6807
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 50V, Z5U, +80,-20%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4111-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers