0.1µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)
0.1µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)
0.1µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)
CAPACITOR, CERAMIC, 0.1 uF, 50V, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
CAP CER 0.1UF 50V Z5U 0805
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-13066-1-ND | 478-13066-6-ND | 30H0857 | 08055E104MAT4A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor, Ceramic, 0.1 Uf, 50V, 0805, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |