AVX Corporation Ceramic Capacitors 08055E104MAT2A

Description
0.1µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7960-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7960-6-ND
Ceramic Capacitors 478-7960-6-ND
0.1µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)

0.1µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-7960-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7960-1-ND
Ceramic Capacitors 478-7960-1-ND
0.1µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)

0.1µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-7960-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7960-2-ND
Ceramic Capacitors 478-7960-2-ND
0.1µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)

0.1µF ±20% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08055E104MAT2A - 1000387-08055E104MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08055E104MAT2A
1000387-08055E104MAT2A
Ceramic Capacitors - 08055E104MAT2A 1000387-08055E104MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000387-08055E104MAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±20% Temperature Coefficient: Z5U Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: 10°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: AVX Corporation
Win Source Part Number: 1000387-08055E104MAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±20%
Temperature Coefficient: Z5U
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: 10°C to 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
SMD 0.1uF 50V Capacitor
60-08055E104MAT2A
SMD 0.1uF 50V Capacitor 60-08055E104MAT2A
Cap Ceramic 0.1uF 50V Z5U 20% Pad SMD 0805 85°C Low ESR T/R Product overview: 08055E104MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055E104MAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 50V Z5U 20% Pad SMD 0805 85°C Low ESR T/R Product overview: 08055E104MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055E104MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Ceramic, 0.1 Uf, 50V, 0805, Full Reel; Capacitance Kyocera Avx - 74C3177 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.1 Uf, 50V, 0805, Full Reel; Capacitance Kyocera Avx
74C3177
Capacitor, Ceramic, 0.1 Uf, 50V, 0805, Full Reel; Capacitance Kyocera Avx 74C3177
CAPACITOR, CERAMIC, 0.1 uF, 50V, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.1 uF, 50V, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.1 F, 20%, Z5U, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9356 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 20%, Z5U, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9356
Smd Multilayer Ceramic Capacitor, 0.1 F, 20%, Z5U, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9356
SMD Multilayer Ceramic Capacitor, 0.1 F, 20%, Z5U, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 20%, Z5U, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitor, Ceramic, 0.1 Uf, 50V, 0805; Capacitance Kyocera Avx - 94W2949 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.1 Uf, 50V, 0805; Capacitance Kyocera Avx
94W2949
Capacitor, Ceramic, 0.1 Uf, 50V, 0805; Capacitance Kyocera Avx 94W2949
CAPACITOR, CERAMIC, 0.1 uF, 50V, 0805; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Operating Temperature Min:10°C; Series Name:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.1 uF, 50V, 0805; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Operating Temperature Min:10°C; Series Name:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-7960-6-ND 478-7960-1-ND 1000387-08055E104MAT2A 60-08055E104MAT2A 74C3177 95W9356 94W2949
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 08055E104MAT2A SMD 0.1uF 50V Capacitor Capacitor, Ceramic, 0.1 Uf, 50V, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.1 F, 20%, Z5U, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Capacitor, Ceramic, 0.1 Uf, 50V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to ? C (50 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - CK05BX181K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers