Kyocera Corporation Ceramic Capacitors 08055E104KAT2A

Description
0.1µF ±10% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055E104KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055E104KAT2A-ND
Ceramic Capacitors 08055E104KAT2A-ND
0.1µF ±10% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor Z5U 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055E104KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08055E104KAT2A
Capacitors - Ceramic Capacitors 08055E104KAT2A
CAP CER 0.1UF 50V Z5U 0805

CAP CER 0.1UF 50V Z5U 0805

Supplier's Site
Capacitor, Ceramic, 0.1 Uf, 50V, 0805, Full Reel; Capacitance Kyocera Avx - 78M3813 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.1 Uf, 50V, 0805, Full Reel; Capacitance Kyocera Avx
78M3813
Capacitor, Ceramic, 0.1 Uf, 50V, 0805, Full Reel; Capacitance Kyocera Avx 78M3813
CAPACITOR, CERAMIC, 0.1 uF, 50V, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.1 uF, 50V, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055E104KAT2A-ND 08055E104KAT2A 78M3813
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor, Ceramic, 0.1 Uf, 50V, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 338-4111-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details