Kyocera Corporation Ceramic Capacitors 08055D104KAT2A

Description
CAP CER 0.1UF 50V X5R 0805
Datasheet
Description
CAP CER 0.1UF 50V X5R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055D104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055D104KAT2A
Ceramic Capacitors 08055D104KAT2A
CAP CER 0.1UF 50V X5R 0805

CAP CER 0.1UF 50V X5R 0805

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 50V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7638 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J7638
Ceramic Capacitor, 0.1Uf, 50V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J7638
CERAMIC CAPACITOR, 0.1UF, 50V, X5R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X5R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08055D104KAT2A 55J7638
Product Name Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 50V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer Capacitor - 157XMPL6R3MG28H - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details