AVX Corporation Ceramic Capacitor 0.082Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08055C823KAT2A.

Description
CERAMIC CAPACITOR 0.082UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.082UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.082Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 26AC5644 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.082Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
26AC5644
Ceramic Capacitor 0.082Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 26AC5644
CERAMIC CAPACITOR 0.082UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.082UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5644
Product Name Ceramic Capacitor 0.082Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers