820pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAPACITOR CERAMIC, 820PF, 50V, X7R, 20%, 0805; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
CAP CER 820PF 50V X7R 0805
CAP CER 820PF 50V X7R 0805
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 08055C821MAT2A-ND | 55J7625 | 08055C821MAT2A | 08055C821MAT2A |
| Product Name | Ceramic Capacitors | Capacitor Ceramic, 820Pf, 50V, X7R, 20%, 0805; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |