Kyocera Corporation Ceramic Capacitors 08055C821KAT4A

Description
820pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
820pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C821KAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055C821KAT4A-ND
Ceramic Capacitors 08055C821KAT4A-ND
820pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

820pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055C821KAT4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08055C821KAT4A
Capacitors - Ceramic Capacitors 08055C821KAT4A
CAP CER 820PF 50V X7R 0805

CAP CER 820PF 50V X7R 0805

Supplier's Site
Capacitor Ceramic, 820Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7624 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 820Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J7624
Capacitor Ceramic, 820Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J7624
CAPACITOR CERAMIC, 820PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 820PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055C821KAT4A-ND 08055C821KAT4A 55J7624
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 820Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers