AVX Corporation Ceramic Capacitor 0.068Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08055C683KAT2A.

Description
CERAMIC CAPACITOR 0.068UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.068UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.068Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 26AC5643 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
26AC5643
Ceramic Capacitor 0.068Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 26AC5643
CERAMIC CAPACITOR 0.068UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5643
Product Name Ceramic Capacitor 0.068Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 338-101472T100BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers