AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08055C683KAT2A

Description
KYOCERA AVX 08055C683KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055C683KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1243227 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243227
MLCCs - Multilayer Ceramic Capacitors 1243227
KYOCERA AVX 08055C683KAT2A

KYOCERA AVX 08055C683KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441420 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441420
MLCCs - Multilayer Ceramic Capacitors 1441420
KYOCERA AVX 08055C683KAT2A

KYOCERA AVX 08055C683KAT2A

Supplier's Site
Ceramic Capacitors - 08055C683KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C683KAT2A
Ceramic Capacitors 08055C683KAT2A
CAP CER 0.068UF 50V X7R 0805

CAP CER 0.068UF 50V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 0.068Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx - 96M1419 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
96M1419
Ceramic Capacitor 0.068Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx 96M1419
CERAMIC CAPACITOR 0.068UF 50V, X7R, 10%, 0805; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF 50V, X7R, 10%, 0805; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.068Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 35K2134 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
35K2134
Ceramic Capacitor 0.068Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 35K2134
CERAMIC CAPACITOR 0.068UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1243227 08055C683KAT2A 96M1419 35K2134
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.068Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitor 0.068Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Technology Multilayer Film Capacitors
Applications Automotive General Purpose
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40R105M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details