CAP CER 0.068UF 50V X7R 0805
CERAMIC CAPACITOR 0.068UF 50V, X7R, 5%, 0805, FULL REEL; Capacitance:68000pF;
CAP, MLCC, X7R, 0.068UF, 50V, 0805; Capacitance:68000pF;
| ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 08055C683JAT2A | 55J7611 | 96Y8534 |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 0.068Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx | Cap, Mlcc, X7R, 0.068Uf, 50V, 0805; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Film Capacitors | ||
| Applications | General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |