Kyocera Corporation SMD 50V 068uF Capacitor 08055C683J4T2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21BR71H683JT NEW GLOBAL PN 50V .068uF A 581-KAM21BR71H683JT Product overview: 08055C683J4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 068uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C683J4T2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21BR71H683JT NEW GLOBAL PN 50V .068uF A 581-KAM21BR71H683JT Product overview: 08055C683J4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 068uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C683J4T2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 068uF Capacitor
60-08055C683J4T2A
SMD 50V 068uF Capacitor 60-08055C683J4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21BR71H683JT NEW GLOBAL PN 50V .068uF A 581-KAM21BR71H683JT Product overview: 08055C683J4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 068uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C683J4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21BR71H683JT NEW GLOBAL PN 50V .068uF A 581-KAM21BR71H683JT Product overview: 08055C683J4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 068uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C683J4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KAM21BR71H683JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H683JTDKR-ND
Ceramic Capacitors 478-KAM21BR71H683JTDKR-ND
CAP CER 0.068UF 50V X7R 0805

CAP CER 0.068UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR71H683JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H683JTCT-ND
Ceramic Capacitors 478-KAM21BR71H683JTCT-ND
CAP CER 0.068UF 50V X7R 0805

CAP CER 0.068UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR71H683JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H683JTTR-ND
Ceramic Capacitors 478-KAM21BR71H683JTTR-ND
0.068µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.068µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.068Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 36K6859 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
36K6859
Capacitor Ceramic 0.068Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 36K6859
CAPACITOR CERAMIC 0.068UF 50V, X7R, 5%, 0805, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 MLCC SeriesRoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 50V, X7R, 5%, 0805, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 MLCC SeriesRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08055C683J4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C683J4T2A
Ceramic Capacitors 08055C683J4T2A
CAP CER 0.068UF 50V X7R 0805

CAP CER 0.068UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-08055C683J4T2A 478-KAM21BR71H683JTDKR-ND 478-KAM21BR71H683JTCT-ND 36K6859 08055C683J4T2A
Product Name SMD 50V 068uF Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.068Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N560J500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers