Kyocera Corporation Ceramic Capacitor 6800Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08055C682JAT2A

Description
CERAMIC CAPACITOR 6800PF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 6800PF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 6800Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7605 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J7605
Ceramic Capacitor 6800Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J7605
CERAMIC CAPACITOR 6800PF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 6800 Pf, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9353 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 6800 Pf, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9353
Multilayer Ceramic Capacitor, 6800 Pf, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9353
Multilayer Ceramic Capacitor, 6800 pF, 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 6800 pF, 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 55J7605 95W9353
Product Name Ceramic Capacitor 6800Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 6800 Pf, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0068 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details