Kyocera Corporation Capacitor Ceramic, 680Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 08055C681MAT2A

Description
CAPACITOR CERAMIC, 680PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC, 680PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 680Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7604 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 680Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
55J7604
Capacitor Ceramic, 680Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 55J7604
CAPACITOR CERAMIC, 680PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 680PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J7604
Product Name Capacitor Ceramic, 680Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers