Kyocera Corporation Ceramic Capacitors 08055C561KAT4A

Description
560pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
560pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C561KAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055C561KAT4A-ND
Ceramic Capacitors 08055C561KAT4A-ND
560pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

560pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic, 560Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx - 22K3084 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 560Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
22K3084
Capacitor Ceramic, 560Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx 22K3084
CAPACITOR CERAMIC, 560PF, 50V, X7R, 10%, 0805; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 560PF, 50V, X7R, 10%, 0805; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 08055C561KAT4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08055C561KAT4A
Capacitors - Ceramic Capacitors 08055C561KAT4A
CAP CER 560PF 50V X7R 0805

CAP CER 560PF 50V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08055C561KAT4A-ND 22K3084 08055C561KAT4A
Product Name Ceramic Capacitors Capacitor Ceramic, 560Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details