AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08055C474KAZ2A

Description
KYOCERA AVX 08055C474KAZ2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055C474KAZ2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1441435 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441435
MLCCs - Multilayer Ceramic Capacitors 1441435
KYOCERA AVX 08055C474KAZ2A

KYOCERA AVX 08055C474KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1704715 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704715
MLCCs - Multilayer Ceramic Capacitors 1704715
KYOCERA AVX 08055C474KAZ2A

KYOCERA AVX 08055C474KAZ2A

Supplier's Site
Capacitor Ceramic 0.47Uf, 50V, X7R, 10%, 0805; Product Range Kyocera Avx - 26M5150 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 50V, X7R, 10%, 0805; Product Range Kyocera Avx
26M5150
Capacitor Ceramic 0.47Uf, 50V, X7R, 10%, 0805; Product Range Kyocera Avx 26M5150
CAPACITOR CERAMIC 0.47UF, 50V, X7R, 10%, 0805; Product Range:AVX - FLEXITERM Series; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:0805 [2012 Metric] RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF, 50V, X7R, 10%, 0805; Product Range:AVX - FLEXITERM Series; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Uf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 66AH8212 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx
66AH8212
Cap, 0.47Uf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx 66AH8212
CAP, 0.47UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.47UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - 08055C474KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C474KAZ2A
Ceramic Capacitors 08055C474KAZ2A
CAP CER 0.47UF 50V X7R 0805

CAP CER 0.47UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1441435 26M5150 66AH8212 08055C474KAZ2A
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitor Ceramic 0.47Uf, 50V, X7R, 10%, 0805; Product Range Kyocera Avx Cap, 0.47Uf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Type Fixed Fixed Fixed
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701099 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AH0R8B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details