Kyocera Corporation Ceramic Capacitors 08055C474K4T2A

Description
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21KR71H474KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR71H474KUDKR-ND
Ceramic Capacitors 478-KAM21KR71H474KUDKR-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21KR71H474KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR71H474KUCT-ND
Ceramic Capacitors 478-KAM21KR71H474KUCT-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21KR71H474KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR71H474KUTR-ND
Ceramic Capacitors 478-KAM21KR71H474KUTR-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08055C474K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C474K4T2A
Ceramic Capacitors 08055C474K4T2A
CAP CER 0.47UF 50V X7R 0805

CAP CER 0.47UF 50V X7R 0805

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, 0.47Uf, 50V, 0805; Capacitance Kyocera Avx - 96Y8532 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 0.47Uf, 50V, 0805; Capacitance Kyocera Avx
96Y8532
Cap, Mlcc, Aec-Q200, 0.47Uf, 50V, 0805; Capacitance Kyocera Avx 96Y8532
CAP, MLCC, AEC-Q200, 0.47UF, 50V, 0805; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 0.47UF, 50V, 0805; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.47Μf, 50V, 10%, X7R, 0805; Capacitance Kyocera Avx - 08AC3518 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 50V, 10%, X7R, 0805; Capacitance Kyocera Avx
08AC3518
Cap, 0.47Μf, 50V, 10%, X7R, 0805; Capacitance Kyocera Avx 08AC3518
CAP, 0.47µF, 50V, 10%, X7R, 0805; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 50V, 10%, X7R, 0805; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Mlcc Rohs Compliant Kyocera Avx - 67R3897 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc Rohs Compliant Kyocera Avx
67R3897
Capacitor, Mlcc Rohs Compliant Kyocera Avx 67R3897
Capacitor, MLCC RoHS Compliant: Yes

Capacitor, MLCC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM21KR71H474KUDKR-ND 478-KAM21KR71H474KUCT-ND 08055C474K4T2A 96Y8532 08AC3518 67R3897
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, 0.47Uf, 50V, 0805; Capacitance Kyocera Avx Cap, 0.47Μf, 50V, 10%, X7R, 0805; Capacitance Kyocera Avx Capacitor, Mlcc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers