Kyocera Corporation Ceramic Capacitor 0.47Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08055C474JAT2A

Description
CERAMIC CAPACITOR 0.47UF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.47UF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3767 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
66M3767
Ceramic Capacitor 0.47Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 66M3767
CERAMIC CAPACITOR 0.47UF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.47Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx - 96Y8531 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx
96Y8531
Cap, 0.47Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx 96Y8531
CAP, 0.47UF, 50V, MLCC, 0805; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 0.47UF, 50V, MLCC, 0805; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.47Uf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 66AH8211 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx
66AH8211
Cap, 0.47Uf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx 66AH8211
CAP, 0.47UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.47UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 08055C474JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C474JAT2A
Ceramic Capacitors 08055C474JAT2A
CAP CER 0.47UF 50V X7R 0805

CAP CER 0.47UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 66M3767 66AH8211 08055C474JAT2A
Product Name Ceramic Capacitor 0.47Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx Cap, 0.47Uf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details