AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08055C473KAT2A

Description
KYOCERA AVX 08055C473KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055C473KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 391303 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
391303
MLCCs - Multilayer Ceramic Capacitors 391303
KYOCERA AVX 08055C473KAT2A

KYOCERA AVX 08055C473KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 391303P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
391303P
MLCCs - Multilayer Ceramic Capacitors 391303P
0805 X7R ceramic capacitor,47nF 50V

0805 X7R ceramic capacitor,47nF 50V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1243240 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243240
MLCCs - Multilayer Ceramic Capacitors 1243240
KYOCERA AVX 08055C473KAT2A

KYOCERA AVX 08055C473KAT2A

Supplier's Site
Capacitors - Ceramic Capacitors - 973889-08055C473KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
973889-08055C473KAT2A
Capacitors - Ceramic Capacitors 973889-08055C473KAT2A
Win Source Part Number: 973889-08055C473KAT2 A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-1391-6,478-1391- 2,478-1391-1,08055C4 73KAT2A\\4K,08055C47 3KAT2A/4K

Win Source Part Number: 973889-08055C473KAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 0.047 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-1391-6,478-1391-2,478-1391-1,08055C473KAT2A\\4K,08055C473KAT2A/4K

Buy Now Datasheet
Singapore, Singapore
SMD 50V Capacitor
60-08055C473KAT2A
SMD 50V Capacitor 60-08055C473KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H473KT NEW GLOBAL PN 50V 0.047u A 581-KGM21NR71H473KT Product overview: 08055C473KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C473KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H473KT NEW GLOBAL PN 50V 0.047u A 581-KGM21NR71H473KT Product overview: 08055C473KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C473KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08055C473KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C473KAT2A
Ceramic Capacitors 08055C473KAT2A
CAP CER 0.047UF 50V X7R 0805

CAP CER 0.047UF 50V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx - 96K4780 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
96K4780
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx 96K4780
CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, 0805; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, 0805; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 06H1290 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
06H1290
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 06H1290
CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 59M4175 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
59M4175
Smd Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 59M4175
SMD Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 391303 391303P 973889-08055C473KAT2A 60-08055C473KAT2A 08055C473KAT2A 96K4780 06H1290 59M4175
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 50V Capacitor Ceramic Capacitors Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C213U063EJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701113 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers