Kyocera Corporation Ceramic Capacitors 08055C473J4T2A

Description
0.047µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR71H473JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H473JTTR-ND
Ceramic Capacitors 478-KAM21BR71H473JTTR-ND
0.047µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR71H473JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H473JTDKR-ND
Ceramic Capacitors 478-KAM21BR71H473JTDKR-ND
CAP CER 0.047UF 50V X7R 0805

CAP CER 0.047UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR71H473JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H473JTCT-ND
Ceramic Capacitors 478-KAM21BR71H473JTCT-ND
CAP CER 0.047UF 50V X7R 0805

CAP CER 0.047UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitor 0.047Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7576 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J7576
Ceramic Capacitor 0.047Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J7576
CERAMIC CAPACITOR 0.047UF 50V, X7R, 5%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805 RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 50V, X7R, 5%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM21BR71H473JTTR-ND 478-KAM21BR71H473JTDKR-ND 55J7576
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.047Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers