Kyocera Corporation Ceramic Capacitors 08055C472KAZ2A

Description
4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF21BR71H472KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR71H472KTDKR-ND
Ceramic Capacitors 478-KGF21BR71H472KTDKR-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21BR71H472KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR71H472KTCT-ND
Ceramic Capacitors 478-KGF21BR71H472KTCT-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21BR71H472KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR71H472KTTR-ND
Ceramic Capacitors 478-KGF21BR71H472KTTR-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 4700Pf, 50V, 0805; Capacitance Kyocera Avx - 96Y8528 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 4700Pf, 50V, 0805; Capacitance Kyocera Avx
96Y8528
Cap, Mlcc, X7R, 4700Pf, 50V, 0805; Capacitance Kyocera Avx 96Y8528
CAP, MLCC, X7R, 4700PF, 50V, 0805; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 4700PF, 50V, 0805; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGF21BR71H472KTDKR-ND 478-KGF21BR71H472KTCT-ND 96Y8528
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 4700Pf, 50V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details