Kyocera Corporation Ceramic Capacitor, 470Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08055C471JAT2A

Description
CERAMIC CAPACITOR, 470PF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 470PF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 470Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 09H1213 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 470Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
09H1213
Ceramic Capacitor, 470Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 09H1213
CERAMIC CAPACITOR, 470PF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 470PF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 09H1213
Product Name Ceramic Capacitor, 470Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers