Kyocera Corporation Ceramic Capacitors 08055C391K4T2A

Description
390pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
390pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C391K4T2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055C391K4T2A-ND
Ceramic Capacitors 08055C391K4T2A-ND
390pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

390pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08055C391K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C391K4T2A
Ceramic Capacitors 08055C391K4T2A
CAP CER 390PF 50V X7R 0805

CAP CER 390PF 50V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 08055C391K4T2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08055C391K4T2A
Capacitors - Ceramic Capacitors 08055C391K4T2A
CAP CER 390PF 50V X7R 0805

CAP CER 390PF 50V X7R 0805

Supplier's Site
Auto Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx - 21T8664 - Newark, An Avnet Company
Chicago, IL, United States
Auto Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
21T8664
Auto Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx 21T8664
AUTO MB CMAP - FN / T&R ROHS COMPLIANT: YES

AUTO MB CMAP - FN / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08055C391K4T2A-ND 08055C391K4T2A 08055C391K4T2A 21T8664
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Auto Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PPR630KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details